Groschopp, Inc. Groschopp Planetary AC Gearmotors 86394

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86394, operates at a voltage of 230V and a frequency of 60Hz, delivering a maximum speed of 3150 RPM. It features a 29:1 gear ratio, providing a range of output speeds and torque values. The gearmotor can achieve an output speed of 116.8 RPM with a torque of 44.3 lb-in at a current draw of 0.36 amps, and it can handle a maximum torque of 185.77 lb-in at a lower speed of 68.6 RPM with a current of 1.99 amps. The efficiency ratings are notable, with the gearbox achieving 90.2% efficiency, while the motor and system efficiencies are 70.4% and 63.5%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86394, operates at a voltage of 230V and a frequency of 60Hz, delivering a maximum speed of 3150 RPM. It features a 29:1 gear ratio, providing a range of output speeds and torque values. The gearmotor can achieve an output speed of 116.8 RPM with a torque of 44.3 lb-in at a current draw of 0.36 amps, and it can handle a maximum torque of 185.77 lb-in at a lower speed of 68.6 RPM with a current of 1.99 amps. The efficiency ratings are notable, with the gearbox achieving 90.2% efficiency, while the motor and system efficiencies are 70.4% and 63.5%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86394 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86394
Groschopp Planetary AC Gearmotors 86394
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86394
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.C033 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0013 HP
View Details
Precision Gearmotor with Planetary Gearbox - 25**...26MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details