Groschopp, Inc. Groschopp Planetary AC Gearmotors 86266

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86266, operates on a 230V, 60Hz single-phase AC supply and features a 4-pole motor with a nominal speed of 1480 RPM. It includes a PL 6200i gearbox with a gear ratio of 5:1, providing a breakdown torque of 19.21 lb-in at a cold start. The motor exhibits an efficiency of 46.3% while the overall system efficiency is 42.3%. The gearmotor is designed for continuous duty cycles and has a capacitor rated at 4uF, 440V. The unit has a rugged construction suitable for various mounting positions and is equipped with ball and roller bearings for enhanced durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86266, operates on a 230V, 60Hz single-phase AC supply and features a 4-pole motor with a nominal speed of 1480 RPM. It includes a PL 6200i gearbox with a gear ratio of 5:1, providing a breakdown torque of 19.21 lb-in at a cold start. The motor exhibits an efficiency of 46.3% while the overall system efficiency is 42.3%. The gearmotor is designed for continuous duty cycles and has a capacitor rated at 4uF, 440V. The unit has a rugged construction suitable for various mounting positions and is equipped with ball and roller bearings for enhanced durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86266 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86266
Groschopp Planetary AC Gearmotors 86266
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86266
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG20DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
AC Motors - 4784904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details