Groschopp, Inc. Groschopp Planetary AC Gearmotors 86258

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86258, operates on a 230V, 60Hz AC power supply and features a 4-pole motor design with a nominal speed of 1510 RPM. It is equipped with a PL 6200i gearbox, providing a gear reduction ratio of 5:1. The gearmotor demonstrates a high efficiency of 93.4% for the gearbox and 58.4% for the motor, contributing to an overall system efficiency of 54.5%. In terms of performance, the gearmotor can deliver a breakdown torque of 49.79 lb-in at a speed of 18.0 RPM under cold conditions. The starting current is rated at 0.67 amps, with a power output of 100 watts, equivalent to approximately 0.1337 HP. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable and sustained operation. Engineers considering this product should note its robust construction, which includes features such as a hardened output shaft and the use of high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86258, operates on a 230V, 60Hz AC power supply and features a 4-pole motor design with a nominal speed of 1510 RPM. It is equipped with a PL 6200i gearbox, providing a gear reduction ratio of 5:1. The gearmotor demonstrates a high efficiency of 93.4% for the gearbox and 58.4% for the motor, contributing to an overall system efficiency of 54.5%. In terms of performance, the gearmotor can deliver a breakdown torque of 49.79 lb-in at a speed of 18.0 RPM under cold conditions. The starting current is rated at 0.67 amps, with a power output of 100 watts, equivalent to approximately 0.1337 HP. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable and sustained operation. Engineers considering this product should note its robust construction, which includes features such as a hardened output shaft and the use of high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86258 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86258
Groschopp Planetary AC Gearmotors 86258
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86258
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA15DW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 9013311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Output Power 0.0054 HP
View Details