Groschopp, Inc. Groschopp Planetary AC Gearmotors 86246

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86246, operates on a 230V, 50Hz single-phase AC supply. It features a two-pole motor with a maximum speed of 2490 RPM. The gearmotor has a 29:1 gear ratio, providing a range of output speeds and torque values. At 94.8 RPM, it delivers a torque of 44.3 lb-in with a current draw of 0.92 amps and an output power of 50 watts (0.0665 HP). Under different conditions, it can achieve a maximum torque of 131.10 lb-in at 69.7 RPM, with a current of 1.63 amps. The efficiency ratings for the gearbox, motor, and overall system are 90.2%, 29.6%, and 26.7%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance. The product also includes a capacitor rated at 5uF and 440V.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86246, operates on a 230V, 50Hz single-phase AC supply. It features a two-pole motor with a maximum speed of 2490 RPM. The gearmotor has a 29:1 gear ratio, providing a range of output speeds and torque values. At 94.8 RPM, it delivers a torque of 44.3 lb-in with a current draw of 0.92 amps and an output power of 50 watts (0.0665 HP). Under different conditions, it can achieve a maximum torque of 131.10 lb-in at 69.7 RPM, with a current of 1.63 amps. The efficiency ratings for the gearbox, motor, and overall system are 90.2%, 29.6%, and 26.7%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for applications requiring reliable performance. The product also includes a capacitor rated at 5uF and 440V.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86246 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86246
Groschopp Planetary AC Gearmotors 86246
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86246
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1446 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
View Details
2 suppliers