Groschopp, Inc. Groschopp Planetary AC Gearmotors 86242

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86242 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86242
Groschopp Planetary AC Gearmotors 86242
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86242
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details