Groschopp, Inc. Groschopp Planetary AC Gearmotors 86224

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86224, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole design with a nominal speed of 307.2 RPM and a maximum torque of 30.95 lb-in. The motor has a continuous duty cycle and consumes 1.16 amps, providing an output power of 0.0863 HP. The gearmotor boasts an efficiency rating of 96.5% for the gearbox and 43.7% for the motor, contributing to an overall system efficiency of 42.1%. It is equipped with a capacitor rated at 4uF and 440V. The rugged construction includes hardened output shafts and ball and roller bearings, suitable for various mounting positions. This gearmotor is designed for applications requiring low noise and long operational life.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86224, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole design with a nominal speed of 307.2 RPM and a maximum torque of 30.95 lb-in. The motor has a continuous duty cycle and consumes 1.16 amps, providing an output power of 0.0863 HP. The gearmotor boasts an efficiency rating of 96.5% for the gearbox and 43.7% for the motor, contributing to an overall system efficiency of 42.1%. It is equipped with a capacitor rated at 4uF and 440V. The rugged construction includes hardened output shafts and ball and roller bearings, suitable for various mounting positions. This gearmotor is designed for applications requiring low noise and long operational life.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86224 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86224
Groschopp Planetary AC Gearmotors 86224
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86224
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA08AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Motors - 4179661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 4.1 In-lbs (4.7 kg-cm)
View Details