Groschopp, Inc. Groschopp Planetary AC Gearmotors 86223

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86223, operates at a voltage of 115V and a frequency of 60Hz. It features a 4-pole motor with a nominal speed of 310.6 RPM and a maximum torque of 17.7 lb-in. The gearmotor has a continuous duty cycle and is designed for efficient operation, achieving a gearbox efficiency of 96.5% and a system efficiency of 42.5%. The motor draws a current of 1.32 amps and provides an output power of 0.0872 HP. It is equipped with a capacitor rated at 16uF 250V. This gearmotor is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86223, operates at a voltage of 115V and a frequency of 60Hz. It features a 4-pole motor with a nominal speed of 310.6 RPM and a maximum torque of 17.7 lb-in. The gearmotor has a continuous duty cycle and is designed for efficient operation, achieving a gearbox efficiency of 96.5% and a system efficiency of 42.5%. The motor draws a current of 1.32 amps and provides an output power of 0.0872 HP. It is equipped with a capacitor rated at 16uF 250V. This gearmotor is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86223 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86223
Groschopp Planetary AC Gearmotors 86223
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86223
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA25DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1531 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details