Groschopp, Inc. Groschopp Planetary AC Gearmotors 86167

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86167, operates on 230V at 50Hz and features a 4-pole motor with a maximum speed of 1220 RPM. It has a gear ratio of 93:1, providing a low output speed of 13.1 RPM with a torque rating of 36.1 lb-in at 0.23 amps and 6 watts output power. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 49.7% for the gearbox and 26.2% for the motor. The unit includes a capacitor rated at 2.5uF and 440V. This gearmotor is suitable for applications requiring reliable performance with specific speed and torque requirements.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86167, operates on 230V at 50Hz and features a 4-pole motor with a maximum speed of 1220 RPM. It has a gear ratio of 93:1, providing a low output speed of 13.1 RPM with a torque rating of 36.1 lb-in at 0.23 amps and 6 watts output power. The gearmotor is designed for continuous duty cycles and has an efficiency rating of 49.7% for the gearbox and 26.2% for the motor. The unit includes a capacitor rated at 2.5uF and 440V. This gearmotor is suitable for applications requiring reliable performance with specific speed and torque requirements.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86167 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86167
Groschopp Planetary AC Gearmotors 86167
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86167
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG20DW_-VL205-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0729 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details