Groschopp, Inc. Groschopp Planetary AC Gearmotors 86075

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86075, operates at a voltage of 115V and a frequency of 60Hz, delivering a nominal speed of 32.4 RPM with a maximum torque of 39.0 lb-in. The gearmotor features a 46:1 gear ratio, which allows for efficient torque output. It has a continuous duty cycle and operates with a current draw of 0.49 amps, providing an output power of 0.0201 HP. The efficiency ratings for the gearbox, motor, and system are 88.5%, 35.4%, and 31.3%, respectively. The motor is equipped with a capacitor rated at 10uF and 250V. This gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86075, operates at a voltage of 115V and a frequency of 60Hz, delivering a nominal speed of 32.4 RPM with a maximum torque of 39.0 lb-in. The gearmotor features a 46:1 gear ratio, which allows for efficient torque output. It has a continuous duty cycle and operates with a current draw of 0.49 amps, providing an output power of 0.0201 HP. The efficiency ratings for the gearbox, motor, and system are 88.5%, 35.4%, and 31.3%, respectively. The motor is equipped with a capacitor rated at 10uF and 250V. This gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86075 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86075
Groschopp Planetary AC Gearmotors 86075
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86075
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA30AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-115 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2475 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details