Groschopp, Inc. Groschopp Planetary AC Gearmotors 86022

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86022, operates on a 230V, 50Hz single-phase AC supply and features a 4-pole motor design with a nominal speed of 1190 RPM. It has a gear reduction ratio of 236:1, providing significant torque output capabilities. The gearmotor is rated for continuous duty and can deliver a maximum torque of 260.60 lb-in under cold conditions. Efficiency ratings indicate a system efficiency of 20.1%, with the gearbox achieving 79.2% efficiency. The motor operates at a current draw of 0.39 amps under cold conditions and has a starting current of 0.31 amps. The unit is designed for durability, featuring a rugged cast housing and is suitable for various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 86022, operates on a 230V, 50Hz single-phase AC supply and features a 4-pole motor design with a nominal speed of 1190 RPM. It has a gear reduction ratio of 236:1, providing significant torque output capabilities. The gearmotor is rated for continuous duty and can deliver a maximum torque of 260.60 lb-in under cold conditions. Efficiency ratings indicate a system efficiency of 20.1%, with the gearbox achieving 79.2% efficiency. The motor operates at a current draw of 0.39 amps under cold conditions and has a starting current of 0.31 amps. The unit is designed for durability, featuring a rugged cast housing and is suitable for various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 86022 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
86022
Groschopp Planetary AC Gearmotors 86022
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 86022
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG13AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0017 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0617 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details