Groschopp, Inc. Groschopp Planetary AC Gearmotors 85981

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85981, operates on a 230V, 60Hz AC supply and features a 4-pole motor design. It has a rated speed of 16.9 RPM and can deliver a maximum torque of 229.35 lb-in at 10.7 RPM. The gearmotor has an efficiency rating of 70.7% for the gearbox, 34.4% for the motor, and 24.3% for the overall system. It draws a current of 0.59 amps under maximum load conditions. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring low noise and long operational life.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85981, operates on a 230V, 60Hz AC supply and features a 4-pole motor design. It has a rated speed of 16.9 RPM and can deliver a maximum torque of 229.35 lb-in at 10.7 RPM. The gearmotor has an efficiency rating of 70.7% for the gearbox, 34.4% for the motor, and 24.3% for the overall system. It draws a current of 0.59 amps under maximum load conditions. The gearmotor is designed for continuous duty cycles and is suitable for applications requiring low noise and long operational life.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85981 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85981
Groschopp Planetary AC Gearmotors 85981
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85981
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
DC Right Angle Gearmotor - MobilePower™ MP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details