Groschopp, Inc. Groschopp Planetary AC Gearmotors 85969

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85969, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1490 RPM. The gearmotor has a gear ratio of 59:1, providing a range of output speeds and torque options. At 25.3 RPM, it delivers a torque of 43.1 lb-in with a current draw of 0.33 amps and an output power of 0.0173 HP. Under different conditions, it can achieve a maximum torque of 72.69 lb-in at 17.2 RPM with a current of 0.43 amps. The efficiency ratings for the gearbox, motor, and overall system are 69.9%, 28.6%, and 20.0%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 3.5uF and 440V.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85969, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1490 RPM. The gearmotor has a gear ratio of 59:1, providing a range of output speeds and torque options. At 25.3 RPM, it delivers a torque of 43.1 lb-in with a current draw of 0.33 amps and an output power of 0.0173 HP. Under different conditions, it can achieve a maximum torque of 72.69 lb-in at 17.2 RPM with a current of 0.43 amps. The efficiency ratings for the gearbox, motor, and overall system are 69.9%, 28.6%, and 20.0%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 3.5uF and 440V.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85969 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85969
Groschopp Planetary AC Gearmotors 85969
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85969
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 12 volts - L12-50-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 10 : 1
View Details