Groschopp, Inc. Groschopp Planetary AC Gearmotors 85870

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85870, operates on a 230V, 50Hz AC supply and features a 4-pole motor design with a nominal speed of 1250 RPM. It has a gear ratio of 16:1, providing a breakdown torque of 47.71 lb-in under cold conditions. The gearmotor is designed for continuous duty operation and exhibits an overall system efficiency of 29.7%, with the gearbox efficiency at 88.8% and motor efficiency at 33.4%. The starting current is 0.30 amps, with a stall torque of 49.24 lb-in. This gearmotor is suitable for applications requiring reliable performance and efficient torque output.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85870, operates on a 230V, 50Hz AC supply and features a 4-pole motor design with a nominal speed of 1250 RPM. It has a gear ratio of 16:1, providing a breakdown torque of 47.71 lb-in under cold conditions. The gearmotor is designed for continuous duty operation and exhibits an overall system efficiency of 29.7%, with the gearbox efficiency at 88.8% and motor efficiency at 33.4%. The starting current is 0.30 amps, with a stall torque of 49.24 lb-in. This gearmotor is suitable for applications requiring reliable performance and efficient torque output.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85870 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85870
Groschopp Planetary AC Gearmotors 85870
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85870
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL235-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1210 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 147.0 to 151.0 In-lbs (169 to 174 kg-cm)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details