Groschopp, Inc. Groschopp Planetary AC Gearmotors 85835

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85835, operates at a voltage of 24 V DC and has a speed rating of 2600 RPM with a 300:1 gearbox ratio. It features a continuous duty cycle and is designed for high torque applications, capable of delivering up to 1668.14 lb-in of torque under stall conditions. The motor has an efficiency rating of 62.1% and a system efficiency of 13.4%. The start/stall current is measured at 3.66 amps, while the maximum current can reach 14.11 amps. This gearmotor is suitable for applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85835, operates at a voltage of 24 V DC and has a speed rating of 2600 RPM with a 300:1 gearbox ratio. It features a continuous duty cycle and is designed for high torque applications, capable of delivering up to 1668.14 lb-in of torque under stall conditions. The motor has an efficiency rating of 62.1% and a system efficiency of 13.4%. The start/stall current is measured at 3.66 amps, while the maximum current can reach 14.11 amps. This gearmotor is suitable for applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85835 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85835
Groschopp Planetary AC Gearmotors 85835
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85835
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0053 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Motors - 4095276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details