Groschopp, Inc. Groschopp Planetary AC Gearmotors 85834

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85834, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a gearbox with a 100:1 ratio, providing significant torque capabilities. The gearmotor can deliver a continuous torque of up to 101.2 lb-in at a speed of 26.1 RPM, with a stall torque rating of 639.66 lb-in. The efficiency ratings for the motor, gearbox, and system are 62.1%, 54.4%, and 33.8%, respectively. The gearmotor is designed for continuous duty cycles and operates effectively under various conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85834, operates at a voltage of 24 V DC and has a maximum speed of 2600 RPM. It features a gearbox with a 100:1 ratio, providing significant torque capabilities. The gearmotor can deliver a continuous torque of up to 101.2 lb-in at a speed of 26.1 RPM, with a stall torque rating of 639.66 lb-in. The efficiency ratings for the motor, gearbox, and system are 62.1%, 54.4%, and 33.8%, respectively. The gearmotor is designed for continuous duty cycles and operates effectively under various conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85834 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85834
Groschopp Planetary AC Gearmotors 85834
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85834
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0420 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3 kg-cm)
View Details
1075 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2833 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details