Groschopp, Inc. Groschopp Planetary AC Gearmotors 85730

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85730, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 9.4 RPM with a torque rating of 800 lb-in. It has a continuous duty cycle and features a 300:1 gear ratio. The motor efficiency is rated at 76.1%, while the overall system efficiency is 44.9%. The gearmotor draws a current of 0.73 amps and provides an output of 89 watts, equivalent to 0.1197 HP. The product is designed for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85730, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 9.4 RPM with a torque rating of 800 lb-in. It has a continuous duty cycle and features a 300:1 gear ratio. The motor efficiency is rated at 76.1%, while the overall system efficiency is 44.9%. The gearmotor draws a current of 0.73 amps and provides an output of 89 watts, equivalent to 0.1197 HP. The product is designed for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85730 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85730
Groschopp Planetary AC Gearmotors 85730
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85730
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-710) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 25 : 1
View Details