Groschopp, Inc. Groschopp Planetary AC Gearmotors 85728

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85728, operates at a voltage of 230V and a frequency of 50Hz. It features a two-pole motor with a maximum speed of 2730 RPM. The gearmotor has a gear ratio of 160:1, providing significant torque output capabilities. At a speed of 17.3 RPM, it delivers a torque of 700 lb-in with a current draw of 0.86 amps and an output power of 144 watts (0.1925 HP). Under different conditions, it can achieve a maximum torque of 2074.44 lb-in at 9.3 RPM and 1861.19 lb-in at 4.00 amps. The efficiency ratings for the gearbox, motor, and overall system are 75.2%, 74.9%, and 56.3%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85728, operates at a voltage of 230V and a frequency of 50Hz. It features a two-pole motor with a maximum speed of 2730 RPM. The gearmotor has a gear ratio of 160:1, providing significant torque output capabilities. At a speed of 17.3 RPM, it delivers a torque of 700 lb-in with a current draw of 0.86 amps and an output power of 144 watts (0.1925 HP). Under different conditions, it can achieve a maximum torque of 2074.44 lb-in at 9.3 RPM and 1861.19 lb-in at 4.00 amps. The efficiency ratings for the gearbox, motor, and overall system are 75.2%, 74.9%, and 56.3%, respectively. The gearmotor is designed for continuous duty cycles, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85728 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85728
Groschopp Planetary AC Gearmotors 85728
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85728
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 3 : 1
Units Metric
View Details