Groschopp, Inc. Groschopp Planetary AC Gearmotors 85716

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85716 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85716
Groschopp Planetary AC Gearmotors 85716
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85716
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details