Groschopp, Inc. Groschopp Planetary AC Gearmotors 85684

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85684, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 2920 RPM. It features a 300:1 gear ratio, providing significant torque capabilities, with a maximum output torque of 802.53 lb-in at 8.0 RPM and 416.8 lb-in at 9.7 RPM. The motor draws a current of 0.94 amps and has an output power of 0.0643 HP. The efficiency ratings for the gearbox, motor, and system are 46.0%, 49.2%, and 22.7%, respectively. The gearmotor is designed for continuous duty cycles and is equipped with a 5uF capacitor rated for 440V. This product is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85684, operates at a voltage of 230V and a frequency of 60Hz, delivering a speed of 2920 RPM. It features a 300:1 gear ratio, providing significant torque capabilities, with a maximum output torque of 802.53 lb-in at 8.0 RPM and 416.8 lb-in at 9.7 RPM. The motor draws a current of 0.94 amps and has an output power of 0.0643 HP. The efficiency ratings for the gearbox, motor, and system are 46.0%, 49.2%, and 22.7%, respectively. The gearmotor is designed for continuous duty cycles and is equipped with a 5uF capacitor rated for 440V. This product is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85684 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85684
Groschopp Planetary AC Gearmotors 85684
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85684
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 400V Batteryless - SXA30DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.02 HP
Gearbox Ratio 5 : 1
Units Metric
View Details