Groschopp, Inc. Groschopp Planetary AC Gearmotors 85627

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85627, operates on a 230V, 60Hz AC power supply and features a four-pole motor design. It has a nominal speed of 1540 RPM and a high torque output, with a maximum of 5295.16 lb-in at 1.0 RPM. The gearmotor is rated for continuous duty and has an efficiency of 44.6% for the gearbox and 57.9% for the motor, resulting in an overall system efficiency of 25.8%. The current draw is 0.35 amps at its rated output of 19 watts, translating to approximately 0.0251 HP. This gearmotor is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 85627, operates on a 230V, 60Hz AC power supply and features a four-pole motor design. It has a nominal speed of 1540 RPM and a high torque output, with a maximum of 5295.16 lb-in at 1.0 RPM. The gearmotor is rated for continuous duty and has an efficiency of 44.6% for the gearbox and 57.9% for the motor, resulting in an overall system efficiency of 25.8%. The current draw is 0.35 amps at its rated output of 19 watts, translating to approximately 0.0251 HP. This gearmotor is suitable for applications requiring high torque at low speeds, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 85627 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
85627
Groschopp Planetary AC Gearmotors 85627
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85627
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
PMDC Planetary Gearmotor - Hansen Series 121-8 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 25 : 1
View Details