Groschopp, Inc. Groschopp Planetary DC Gearmotors 85612

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85612, operates at a voltage of 90 V DC and has a maximum speed of 2550 RPM. It features a 40:1 gear ratio, providing significant torque output. The motor can deliver a continuous torque of 319.5 lb-in at a current draw of 3.81 amps, with a power output of 239 watts, equivalent to 0.3206 HP. The efficiency ratings are notable, with the gearbox achieving 84.1% efficiency, the motor at 80.5%, and the overall system at 67.7%. The gearmotor is designed for continuous duty cycles and can handle start/stall conditions with a stall torque of 4772.55 lb-in at a maximum current of 51.38 amps. This product is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85612, operates at a voltage of 90 V DC and has a maximum speed of 2550 RPM. It features a 40:1 gear ratio, providing significant torque output. The motor can deliver a continuous torque of 319.5 lb-in at a current draw of 3.81 amps, with a power output of 239 watts, equivalent to 0.3206 HP. The efficiency ratings are notable, with the gearbox achieving 84.1% efficiency, the motor at 80.5%, and the overall system at 67.7%. The gearmotor is designed for continuous duty cycles and can handle start/stall conditions with a stall torque of 4772.55 lb-in at a maximum current of 51.38 amps. This product is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85612 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85612
Groschopp Planetary DC Gearmotors 85612
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85612
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1956 HP
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 8347613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details