Groschopp, Inc. Groschopp Planetary DC Gearmotors 85575

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85575, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a gearbox with a 100:1 gear ratio, providing a significant reduction in speed while increasing torque output. The motor is capable of delivering a continuous torque of 540 lb-in at a current draw of 9.77 amps, with a peak stall torque of 6331.85 lb-in at 94.11 amps. The efficiency ratings for the motor and gearbox are 75.0% and 79.5%, respectively, contributing to an overall system efficiency of 59.6%. The motor is designed for continuous duty cycles and can operate effectively in various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85575, operates at a voltage of 24 V DC and has a maximum speed of 2350 RPM. It features a gearbox with a 100:1 gear ratio, providing a significant reduction in speed while increasing torque output. The motor is capable of delivering a continuous torque of 540 lb-in at a current draw of 9.77 amps, with a peak stall torque of 6331.85 lb-in at 94.11 amps. The efficiency ratings for the motor and gearbox are 75.0% and 79.5%, respectively, contributing to an overall system efficiency of 59.6%. The motor is designed for continuous duty cycles and can operate effectively in various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85575 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85575
Groschopp Planetary DC Gearmotors 85575
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85575
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2060 HP
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 10 : 1
Units Metric
View Details