Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76419

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76419, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM. It features a 25:1 gear ratio, providing a maximum torque of 152.15 lb-in at 47.9 RPM and 96.3 lb-in at 62.0 RPM. The motor has a continuous duty cycle and operates efficiently with a motor efficiency of 62.1% and a system efficiency of 37.8%. The current draw is 1.69 amps at 71 watts, with a breakdown torque of 83.54 lb-in under cold conditions. The gearmotor is designed for low noise operation and longevity, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76419, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM. It features a 25:1 gear ratio, providing a maximum torque of 152.15 lb-in at 47.9 RPM and 96.3 lb-in at 62.0 RPM. The motor has a continuous duty cycle and operates efficiently with a motor efficiency of 62.1% and a system efficiency of 37.8%. The current draw is 1.69 amps at 71 watts, with a breakdown torque of 83.54 lb-in under cold conditions. The gearmotor is designed for low noise operation and longevity, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76419 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76419
Groschopp Right Angle AC Gearmotors 76419
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76419
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG44DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC Motors - 9013288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Output Power 0.0050 HP
View Details