Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76406

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76406, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 101.0 RPM and a maximum torque of 146.9 lb-in. The gearmotor has a continuous duty cycle and operates with a current of 1.92 amps, delivering an output of 176 watts or approximately 0.2354 HP. Efficiency ratings for the system are 40.8%, with the motor and gearbox efficiencies at 58.5% and 69.7%, respectively. The gearmotor is designed for low noise and long life, utilizing class "H" insulation components that can withstand temperatures up to 180 degrees C. It includes a hardened output shaft, ball and roller bearings, and allows for multiple mounting positions. The product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76406, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 101.0 RPM and a maximum torque of 146.9 lb-in. The gearmotor has a continuous duty cycle and operates with a current of 1.92 amps, delivering an output of 176 watts or approximately 0.2354 HP. Efficiency ratings for the system are 40.8%, with the motor and gearbox efficiencies at 58.5% and 69.7%, respectively. The gearmotor is designed for low noise and long life, utilizing class "H" insulation components that can withstand temperatures up to 180 degrees C. It includes a hardened output shaft, ball and roller bearings, and allows for multiple mounting positions. The product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76406 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76406
Groschopp Right Angle AC Gearmotors 76406
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76406
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 252:1 - P8-75-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG55AW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 10 : 1
Units Metric
View Details