Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76403

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76403, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a rated speed of 103.5 RPM and a maximum torque of 143.8 lb-in, drawing a current of 1.82 amps. The gearmotor has a continuous duty cycle and is designed for efficient operation, with a gearbox efficiency of 75.0%, motor efficiency of 56.9%, and overall system efficiency of 42.7%. The unit is equipped with a capacitor rated at 10uF and 440V. It is suitable for applications requiring low noise and long life, supported by its rugged cast housing and hardened output shaft.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76403, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a rated speed of 103.5 RPM and a maximum torque of 143.8 lb-in, drawing a current of 1.82 amps. The gearmotor has a continuous duty cycle and is designed for efficient operation, with a gearbox efficiency of 75.0%, motor efficiency of 56.9%, and overall system efficiency of 42.7%. The unit is equipped with a capacitor rated at 10uF and 440V. It is suitable for applications requiring low noise and long life, supported by its rugged cast housing and hardened output shaft.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76403 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76403
Groschopp Right Angle AC Gearmotors 76403
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76403
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP36 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details