Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76390

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76390, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1570 RPM. The gearmotor has a 25:1 gear ratio, providing a range of output speeds and torque values. At 62.8 RPM, it delivers a torque of 130.3 lb-in with a current draw of 1.06 amps and an output power of 0.1300 HP. Under different conditions, it can achieve a lower speed of 50.3 RPM with a torque of 213.38 lb-in, drawing 2.51 amps. The efficiency ratings for the motor and gearbox are 63.9% and 63.5%, respectively, with a system efficiency of 40.6%. The gearmotor is designed for continuous duty cycles, making it suitable for various applications. It is equipped with a capacitor rated at 6uF and 440V. The construction includes features that enhance durability and performance, such as a rugged cast housing and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76390, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 1570 RPM. The gearmotor has a 25:1 gear ratio, providing a range of output speeds and torque values. At 62.8 RPM, it delivers a torque of 130.3 lb-in with a current draw of 1.06 amps and an output power of 0.1300 HP. Under different conditions, it can achieve a lower speed of 50.3 RPM with a torque of 213.38 lb-in, drawing 2.51 amps. The efficiency ratings for the motor and gearbox are 63.9% and 63.5%, respectively, with a system efficiency of 40.6%. The gearmotor is designed for continuous duty cycles, making it suitable for various applications. It is equipped with a capacitor rated at 6uF and 440V. The construction includes features that enhance durability and performance, such as a rugged cast housing and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76390 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76390
Groschopp Right Angle AC Gearmotors 76390
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76390
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA70AW-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
AC Motors - 4784847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details