Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76367

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76367, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1570 RPM with a 100:1 gear ratio. It features a continuous duty cycle and has a breakdown torque of 317.31 lb-in at cold conditions. The motor's efficiency ratings are 62.6% for the motor, 42.3% for the gearbox, and 26.5% for the overall system. It requires a 25uF capacitor for operation and has a starting current of 2.31 amps, with a maximum current draw of 5.21 amps under cold conditions. The gearmotor is designed for low noise and long life, making it suitable for various applications where durability and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76367, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1570 RPM with a 100:1 gear ratio. It features a continuous duty cycle and has a breakdown torque of 317.31 lb-in at cold conditions. The motor's efficiency ratings are 62.6% for the motor, 42.3% for the gearbox, and 26.5% for the overall system. It requires a 25uF capacitor for operation and has a starting current of 2.31 amps, with a maximum current draw of 5.21 amps under cold conditions. The gearmotor is designed for low noise and long life, making it suitable for various applications where durability and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76367 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76367
Groschopp Right Angle AC Gearmotors 76367
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76367
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8814529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details