Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76308

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76308, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 1260 RPM. The gearmotor has a 25:1 gear ratio, providing a low output speed of 50.5 RPM with a maximum torque of 310 lb-in at 1.52 amps and 185 watts, translating to approximately 0.2482 HP. Under specific conditions, it can achieve a maximum torque of 709.02 lb-in at a lower speed of 19.0 RPM, with a current draw of 4.33 amps. The efficiency ratings are 73.0% for the gearbox, 65.1% for the motor, and 47.6% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76308, operates at a voltage of 230V and a frequency of 50Hz. It features a four-pole motor with a nominal speed of 1260 RPM. The gearmotor has a 25:1 gear ratio, providing a low output speed of 50.5 RPM with a maximum torque of 310 lb-in at 1.52 amps and 185 watts, translating to approximately 0.2482 HP. Under specific conditions, it can achieve a maximum torque of 709.02 lb-in at a lower speed of 19.0 RPM, with a current draw of 4.33 amps. The efficiency ratings are 73.0% for the gearbox, 65.1% for the motor, and 47.6% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76308 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76308
Groschopp Right Angle AC Gearmotors 76308
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76308
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 200V Batteryless - SXG05AW_-VL070-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.6031 HP
Gearbox Ratio 5 : 1
Units Metric
View Details