Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75750

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75750, operates on a 230V, 60Hz power supply and features a 4-pole motor design. It has a rated speed of 66.3 RPM and delivers a maximum torque of 197.4 lb-in at a current draw of 1.63 amps. The gearmotor is capable of producing an output power of 155 watts, equivalent to approximately 0.2077 HP. The gearmotor has a 25:1 gear ratio, allowing for a breakdown torque of 495.68 lb-in under cold conditions. It operates continuously and has an efficiency rating of 68.3% for the gearbox, 62.9% for the motor, and 43.0% for the overall system. The design includes features such as a rugged cast housing and multiple mounting positions, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75750, operates on a 230V, 60Hz power supply and features a 4-pole motor design. It has a rated speed of 66.3 RPM and delivers a maximum torque of 197.4 lb-in at a current draw of 1.63 amps. The gearmotor is capable of producing an output power of 155 watts, equivalent to approximately 0.2077 HP. The gearmotor has a 25:1 gear ratio, allowing for a breakdown torque of 495.68 lb-in under cold conditions. It operates continuously and has an efficiency rating of 68.3% for the gearbox, 62.9% for the motor, and 43.0% for the overall system. The design includes features such as a rugged cast housing and multiple mounting positions, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75750 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75750
Groschopp Right Angle AC Gearmotors 75750
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75750
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 25**...26MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details