Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75651

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75651 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75651
Groschopp Right Angle AC Gearmotors 75651
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75651
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 100:1 12 volts - L12-50-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
PMDC Planetary Gearmotor - Hansen Series 121-8 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details