Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75642

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75642 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75642
Groschopp Right Angle AC Gearmotors 75642
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75642
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details