Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75582

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75582, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1580 RPM. It features a 10:1 gear ratio, providing a maximum torque of 99.07 lb-in at an output of 0.1388 HP. The motor has a continuous duty cycle and operates efficiently with a system efficiency of 38.2%. The motor's efficiency is rated at 50.8%, while the gearbox efficiency is 75.2%. The unit draws a current of 2.57 amps under normal conditions and can handle a breakdown torque of 57.96 lb-in. The gearmotor is designed for low noise operation and is built with durable components suitable for various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75582, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1580 RPM. It features a 10:1 gear ratio, providing a maximum torque of 99.07 lb-in at an output of 0.1388 HP. The motor has a continuous duty cycle and operates efficiently with a system efficiency of 38.2%. The motor's efficiency is rated at 50.8%, while the gearbox efficiency is 75.2%. The unit draws a current of 2.57 amps under normal conditions and can handle a breakdown torque of 57.96 lb-in. The gearmotor is designed for low noise operation and is built with durable components suitable for various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75582 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75582
Groschopp Right Angle AC Gearmotors 75582
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75582
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox - 25**...26MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details