Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75563

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75563, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 109.8 RPM with a maximum torque of 29.4 lb-in. It has a continuous duty cycle and features a 15:1 gear ratio, which allows for efficient torque management. The motor draws a current of 1.34 amps and provides an output power of 0.0513 HP. The efficiency ratings indicate a gearbox efficiency of 62.7%, motor efficiency of 45.6%, and overall system efficiency of 28.6%. The motor is designed with a capacitor rated at 16uF 250V, and it is suitable for applications requiring low noise and long operational life. The rugged construction includes hardened output shafts and ball and roller bearings, making it versatile for various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75563, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 109.8 RPM with a maximum torque of 29.4 lb-in. It has a continuous duty cycle and features a 15:1 gear ratio, which allows for efficient torque management. The motor draws a current of 1.34 amps and provides an output power of 0.0513 HP. The efficiency ratings indicate a gearbox efficiency of 62.7%, motor efficiency of 45.6%, and overall system efficiency of 28.6%. The motor is designed with a capacitor rated at 16uF 250V, and it is suitable for applications requiring low noise and long operational life. The rugged construction includes hardened output shafts and ball and roller bearings, making it versatile for various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75563 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75563
Groschopp Right Angle AC Gearmotors 75563
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75563
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox - BO61**...62MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details