Groschopp, Inc. Groschopp Right Angle AC Gearmotors 75508

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75508, operates at a voltage of 230V and a frequency of 60Hz. It features a speed of 1590 RPM and is designed with a 60:1 gear ratio. The motor has a continuous duty cycle and is capable of delivering a maximum torque of 148.08 lb-in at 20 RPM, with an efficiency rating of 47.0% for the gearbox and 49.2% for the motor. The current draw is 1.13 amps at peak torque, with a power output of 0.0406 HP. The gearmotor is equipped with a capacitor rated at 4uF and 440V. This product is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 75508, operates at a voltage of 230V and a frequency of 60Hz. It features a speed of 1590 RPM and is designed with a 60:1 gear ratio. The motor has a continuous duty cycle and is capable of delivering a maximum torque of 148.08 lb-in at 20 RPM, with an efficiency rating of 47.0% for the gearbox and 49.2% for the motor. The current draw is 1.13 amps at peak torque, with a power output of 0.0406 HP. The gearmotor is equipped with a capacitor rated at 4uF and 440V. This product is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 75508 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
75508
Groschopp Right Angle AC Gearmotors 75508
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 75508
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC Geared Motor - 60BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG44DW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 50 : 1
Units Metric
View Details