Groschopp, Inc. Groschopp Right Angle AC Gearmotors 74708

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74708, operates on 115V at 60Hz and features a 4-pole motor design. It has a rated speed of 30.1 RPM and can deliver a maximum torque of 255.44 lb-in at a current draw of 3.40 amps. The gearmotor has a 50:1 gear ratio, which allows for efficient torque output. The efficiency ratings are 45.0% for the gearbox, 55.6% for the motor, and 25.0% for the overall system. It is designed for continuous duty cycles and is equipped with a capacitor rated at 25uF 250V. This gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency lubrication.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74708, operates on 115V at 60Hz and features a 4-pole motor design. It has a rated speed of 30.1 RPM and can deliver a maximum torque of 255.44 lb-in at a current draw of 3.40 amps. The gearmotor has a 50:1 gear ratio, which allows for efficient torque output. The efficiency ratings are 45.0% for the gearbox, 55.6% for the motor, and 25.0% for the overall system. It is designed for continuous duty cycles and is equipped with a capacitor rated at 25uF 250V. This gearmotor is suitable for applications requiring low noise and long operational life, supported by its rugged construction and high-efficiency lubrication.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 74708 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
74708
Groschopp Right Angle AC Gearmotors 74708
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74708
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG09DW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 50 : 1
Units Metric
View Details