Groschopp, Inc. Groschopp Right Angle AC Gearmotors 74670

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74670, operates on a 230V, 60Hz single-phase AC supply. It features a TEFC (Totally Enclosed Fan Cooled) motor design with a rated speed of 197.6 RPM and a maximum torque of 32.49 lb-in. The gearmotor has a continuous duty cycle and operates efficiently with a system efficiency of 28.4%. The motor draws a current of 1.16 amps and provides an output power of 0.0606 HP. It includes a capacitor rated at 4uF, 440V for optimal performance. The gearbox has a 7.5:1 ratio, contributing to the torque characteristics of the motor. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74670, operates on a 230V, 60Hz single-phase AC supply. It features a TEFC (Totally Enclosed Fan Cooled) motor design with a rated speed of 197.6 RPM and a maximum torque of 32.49 lb-in. The gearmotor has a continuous duty cycle and operates efficiently with a system efficiency of 28.4%. The motor draws a current of 1.16 amps and provides an output power of 0.0606 HP. It includes a capacitor rated at 4uF, 440V for optimal performance. The gearbox has a 7.5:1 ratio, contributing to the torque characteristics of the motor. This gearmotor is suitable for applications requiring reliable performance in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 74670 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
74670
Groschopp Right Angle AC Gearmotors 74670
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74670
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL235-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 25 : 1
Units Metric
View Details