Groschopp, Inc. Groschopp Right Angle AC Gearmotors 74669

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74669, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 1480 RPM and a gear ratio of 5:1. The gearmotor has a continuous duty cycle and is designed for efficient operation, with an efficiency rating of 63.4% for the gearbox, 46.3% for the motor, and 29.4% for the overall system. The motor's breakdown torque is rated at 13.35 lb-in, while the pull-up torque is 21.71 lb-in at a speed of 227.7 RPM. The starting current is 0.71 amps, with a power consumption of 47 watts and an output of 0.0627 HP. The gearmotor is equipped with a capacitor rated at 4uF and 440V, ensuring reliable performance. This product is suitable for applications requiring low noise and long life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74669, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 1480 RPM and a gear ratio of 5:1. The gearmotor has a continuous duty cycle and is designed for efficient operation, with an efficiency rating of 63.4% for the gearbox, 46.3% for the motor, and 29.4% for the overall system. The motor's breakdown torque is rated at 13.35 lb-in, while the pull-up torque is 21.71 lb-in at a speed of 227.7 RPM. The starting current is 0.71 amps, with a power consumption of 47 watts and an output of 0.0627 HP. The gearmotor is equipped with a capacitor rated at 4uF and 440V, ensuring reliable performance. This product is suitable for applications requiring low noise and long life, supported by its rugged construction and high-efficiency synthetic oil lubricant.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 74669 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
74669
Groschopp Right Angle AC Gearmotors 74669
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74669
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA15AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC Motors - 8734770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details