Groschopp, Inc. Groschopp Right Angle AC Gearmotors 74653

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74653, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1500 RPM with a 40:1 gear ratio. It features a continuous duty cycle and provides a maximum torque of 99.4 lb-in at an output of 44 watts, equating to approximately 0.0592 HP. The motor draws a current of 1.40 amps under these conditions. Efficiency ratings indicate a gearbox efficiency of 59.3%, motor efficiency of 46.5%, and overall system efficiency of 27.6%. The motor is designed to handle start/stall conditions with a pull-up torque of 98.85 lb-in. The product is equipped with a capacitor rated at 16uF and 250V, ensuring reliable operation. Engineers considering this gearmotor should evaluate its torque and efficiency specifications in relation to their application requirements.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74653, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1500 RPM with a 40:1 gear ratio. It features a continuous duty cycle and provides a maximum torque of 99.4 lb-in at an output of 44 watts, equating to approximately 0.0592 HP. The motor draws a current of 1.40 amps under these conditions. Efficiency ratings indicate a gearbox efficiency of 59.3%, motor efficiency of 46.5%, and overall system efficiency of 27.6%. The motor is designed to handle start/stall conditions with a pull-up torque of 98.85 lb-in. The product is equipped with a capacitor rated at 16uF and 250V, ensuring reliable operation. Engineers considering this gearmotor should evaluate its torque and efficiency specifications in relation to their application requirements.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 74653 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
74653
Groschopp Right Angle AC Gearmotors 74653
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74653
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ08AW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
DC Motors - 8347644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.1 In-lbs (0.1350 kg-cm)
View Details