Groschopp, Inc. Groschopp Right Angle AC Gearmotors 74503

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74503, operates at a voltage of 230V and a frequency of 60Hz. It features a 3-phase motor with a speed of 1600 RPM and a 20:1 gear ratio. The gearmotor provides an output speed of 84.6 RPM with a torque rating of 64.9 lb-in at a current draw of 1.04 amps, and it can handle a maximum torque of 343.35 lb-in at a pull-up speed of 0 RPM. The efficiency ratings are 60.6% for the gearbox, 57.8% for the motor, and 35.1% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 74503, operates at a voltage of 230V and a frequency of 60Hz. It features a 3-phase motor with a speed of 1600 RPM and a 20:1 gear ratio. The gearmotor provides an output speed of 84.6 RPM with a torque rating of 64.9 lb-in at a current draw of 1.04 amps, and it can handle a maximum torque of 343.35 lb-in at a pull-up speed of 0 RPM. The efficiency ratings are 60.6% for the gearbox, 57.8% for the motor, and 35.1% for the overall system. The duty cycle is continuous, making it suitable for applications requiring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 74503 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
74503
Groschopp Right Angle AC Gearmotors 74503
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74503
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details