Groschopp, Inc. Groschopp Planetary AC Gearmotors 74327

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74327, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a speed of 3030 RPM and a gearbox with a 93:1 ratio, resulting in an output speed of 32.8 RPM. The gearmotor delivers a maximum torque of 1062 lb-in and operates at a current of 6.37 amps, providing an output power of 0.5530 HP. The efficiency ratings for the system are 59.1%, with the motor and gearbox efficiencies at 66.8% and 88.5%, respectively. The gearmotor is designed for continuous duty cycles and can handle start/stall conditions with a stall torque of 945.26 lb-in. It is equipped with a capacitor rated at 80uF 250V. This gearmotor is suitable for applications requiring high torque at low speeds.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74327, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a speed of 3030 RPM and a gearbox with a 93:1 ratio, resulting in an output speed of 32.8 RPM. The gearmotor delivers a maximum torque of 1062 lb-in and operates at a current of 6.37 amps, providing an output power of 0.5530 HP. The efficiency ratings for the system are 59.1%, with the motor and gearbox efficiencies at 66.8% and 88.5%, respectively. The gearmotor is designed for continuous duty cycles and can handle start/stall conditions with a stall torque of 945.26 lb-in. It is equipped with a capacitor rated at 80uF 250V. This gearmotor is suitable for applications requiring high torque at low speeds.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 74327 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
74327
Groschopp Planetary AC Gearmotors 74327
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74327
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXG Gear Motor, 200V Batteryless - SXG44AW_-VL235-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0059 HP
Gearbox Ratio 50 : 1
Units Metric
View Details