Groschopp, Inc. Groschopp Planetary AC Gearmotors 74311

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74311, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a maximum speed of 3190 RPM and utilizes a PL 6200i gearbox with a gear ratio of 46:1. The gearmotor is designed for continuous duty and has a breakdown torque of 194.55 lb-in at cold conditions. Efficiency ratings for the motor, gearbox, and system are 60.2%, 84.5%, and 50.8%, respectively. The motor draws a current of 3.08 amps under start/stall conditions, with a power output of 0.2478 HP. The unit is equipped with a capacitor rated at 30uF and 250V. This gearmotor is suitable for applications requiring reliable performance and high torque output.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74311, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a maximum speed of 3190 RPM and utilizes a PL 6200i gearbox with a gear ratio of 46:1. The gearmotor is designed for continuous duty and has a breakdown torque of 194.55 lb-in at cold conditions. Efficiency ratings for the motor, gearbox, and system are 60.2%, 84.5%, and 50.8%, respectively. The motor draws a current of 3.08 amps under start/stall conditions, with a power output of 0.2478 HP. The unit is equipped with a capacitor rated at 30uF and 250V. This gearmotor is suitable for applications requiring reliable performance and high torque output.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 74311 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
74311
Groschopp Planetary AC Gearmotors 74311
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74311
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Planetary Gearbox - 30**...28*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gear Type Planetary
View Details