Groschopp, Inc. Groschopp Planetary AC Gearmotors 74308

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74308, features an AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a speed of 1570 RPM and is equipped with a 29:1 gear ratio. The gearmotor delivers an output speed of 54.5 RPM with a torque rating of 221.0 lb-in and a current draw of 2.26 amps, providing an output power of 0.1910 HP. The efficiency ratings for the gearbox, motor, and overall system are 89.7%, 62.2%, and 55.8%, respectively. The gearmotor is designed for continuous duty cycles and can handle breakdown torque of 341.83 lb-in under cold conditions. It requires a capacitor rated at 25uF 250V for operation. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74308, features an AC motor with a voltage rating of 115V and operates at a frequency of 60 Hz. It has a speed of 1570 RPM and is equipped with a 29:1 gear ratio. The gearmotor delivers an output speed of 54.5 RPM with a torque rating of 221.0 lb-in and a current draw of 2.26 amps, providing an output power of 0.1910 HP. The efficiency ratings for the gearbox, motor, and overall system are 89.7%, 62.2%, and 55.8%, respectively. The gearmotor is designed for continuous duty cycles and can handle breakdown torque of 341.83 lb-in under cold conditions. It requires a capacitor rated at 25uF 250V for operation. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 74308 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
74308
Groschopp Planetary AC Gearmotors 74308
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74308
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 210:1 6 volts - L12-50-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 25 : 1
Units Metric
View Details