Groschopp, Inc. Groschopp Planetary AC Gearmotors 74305

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74305, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60Hz. It has a nominal speed of 1520 RPM and is equipped with a 16:1 gear ratio, resulting in an output speed of approximately 94.8 RPM. The gearmotor delivers a maximum torque of 211.4 lb-in and operates at a current of 3.88 amps, providing an output power of 237 watts or 0.3178 HP. The efficiency ratings for the system are notable, with a gearbox efficiency of 92.0%, motor efficiency of 59.1%, and overall system efficiency of 54.3%. The gearmotor is designed for continuous duty cycles and can handle breakdown torque conditions, with a cold pull-up torque of 209.75 lb-in. The product is suitable for applications requiring reliable performance in various mounting positions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74305, features a 1-phase AC motor with a voltage rating of 115V and operates at a frequency of 60Hz. It has a nominal speed of 1520 RPM and is equipped with a 16:1 gear ratio, resulting in an output speed of approximately 94.8 RPM. The gearmotor delivers a maximum torque of 211.4 lb-in and operates at a current of 3.88 amps, providing an output power of 237 watts or 0.3178 HP. The efficiency ratings for the system are notable, with a gearbox efficiency of 92.0%, motor efficiency of 59.1%, and overall system efficiency of 54.3%. The gearmotor is designed for continuous duty cycles and can handle breakdown torque conditions, with a cold pull-up torque of 209.75 lb-in. The product is suitable for applications requiring reliable performance in various mounting positions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 74305 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
74305
Groschopp Planetary AC Gearmotors 74305
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74305
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details