Groschopp, Inc. Groschopp Planetary AC Gearmotors 74004

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74004, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a nominal speed of 1660 RPM. The gearmotor has a torque rating of up to 2566.01 lb-in at lower speeds, with a continuous duty cycle. The efficiency ratings are 88.4% for the gearbox, 62.9% for the motor, and 55.6% for the overall system. The current draw is 1.63 amps at 17.8 RPM and increases to 4.90 amps at maximum torque. This gearmotor is designed for applications requiring high torque and efficiency, making it suitable for demanding industrial environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 74004, operates at a voltage of 230V and a frequency of 60Hz. It features a 4-pole motor with a nominal speed of 1660 RPM. The gearmotor has a torque rating of up to 2566.01 lb-in at lower speeds, with a continuous duty cycle. The efficiency ratings are 88.4% for the gearbox, 62.9% for the motor, and 55.6% for the overall system. The current draw is 1.63 amps at 17.8 RPM and increases to 4.90 amps at maximum torque. This gearmotor is designed for applications requiring high torque and efficiency, making it suitable for demanding industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 74004 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
74004
Groschopp Planetary AC Gearmotors 74004
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 74004
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details