Groschopp, Inc. Groschopp Planetary AC Gearmotors 72002

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 72002, operates at a voltage of 230V and a frequency of 60Hz, delivering a maximum speed of 3200 RPM. It features a 150:1 gear ratio, providing significant torque capabilities, with a rated output of 0.0684 HP and a maximum torque of 433.52 lb-in. The motor operates continuously and has an efficiency rating of 82.6% for the gearbox, 54.3% for the motor, and 44.8% for the overall system. The current draw is 0.38 amps at 21.3 RPM and increases to 1.15 amps at maximum torque conditions. The gearmotor is designed for durability and reliability, making it suitable for various applications requiring consistent performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 72002, operates at a voltage of 230V and a frequency of 60Hz, delivering a maximum speed of 3200 RPM. It features a 150:1 gear ratio, providing significant torque capabilities, with a rated output of 0.0684 HP and a maximum torque of 433.52 lb-in. The motor operates continuously and has an efficiency rating of 82.6% for the gearbox, 54.3% for the motor, and 44.8% for the overall system. The current draw is 0.38 amps at 21.3 RPM and increases to 1.15 amps at maximum torque conditions. The gearmotor is designed for durability and reliability, making it suitable for various applications requiring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 72002 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
72002
Groschopp Planetary AC Gearmotors 72002
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 72002
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 12V; 24V
View Details