Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 70875

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70875, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 1370 RPM with a 61:1 gear ratio. It provides a continuous duty cycle with an output torque of up to 470 lb-in at 23 RPM and a maximum torque of 2248.73 lb-in at 7 RPM. The motor draws a current of 1.27 amps and has a power output of 128 watts, equating to approximately 0.1713 HP. The efficiency ratings are 79.7% for the gearbox, 70.1% for the motor, and 55.9% for the overall system. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle Planetary AC Gearmotor, part number 70875, operates at a voltage of 230V and a frequency of 50Hz, delivering a speed of 1370 RPM with a 61:1 gear ratio. It provides a continuous duty cycle with an output torque of up to 470 lb-in at 23 RPM and a maximum torque of 2248.73 lb-in at 7 RPM. The motor draws a current of 1.27 amps and has a power output of 128 watts, equating to approximately 0.1713 HP. The efficiency ratings are 79.7% for the gearbox, 70.1% for the motor, and 55.9% for the overall system. The gearmotor is designed for low noise operation and is constructed with durable materials suitable for high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 70875 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
70875
Groschopp Right Angle Planetary AC Gearmotors 70875
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70875
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2875 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Gear Motor - YHD-37RGM520-30K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Continuous Current 0.7300 amps
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - L0616...06PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Gear Type Planetary
View Details