Groschopp, Inc. Groschopp Right Angle Planetary AC Gearmotors 70832

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle Planetary AC Gearmotors - 70832 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle Planetary AC Gearmotors
70832
Groschopp Right Angle Planetary AC Gearmotors 70832
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70832
Product Name Groschopp Right Angle Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4130616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2740 kg-cm)
View Details
DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Stepper Gearmotor: 5.96
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 4.7 amps
View Details