Groschopp, Inc. Groschopp Planetary AC Gearmotors 70583

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70583, features a 230V, 50Hz, 3-phase motor with a speed of 1260 RPM and a 20:1 gear ratio. It delivers an output speed of 62.7 RPM and a maximum torque of 316.3 lb-in, with a current draw of 1.55 amps and an output power of 235 watts (0.3149 HP). The gearmotor operates efficiently with a system efficiency of 58.7%, motor efficiency of 64.7%, and gearbox efficiency of 90.8%. It is designed for continuous duty cycles and can handle breakdown torque of 659.54 lb-in under cold conditions. The product is suitable for applications requiring reliable performance and durability.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70583, features a 230V, 50Hz, 3-phase motor with a speed of 1260 RPM and a 20:1 gear ratio. It delivers an output speed of 62.7 RPM and a maximum torque of 316.3 lb-in, with a current draw of 1.55 amps and an output power of 235 watts (0.3149 HP). The gearmotor operates efficiently with a system efficiency of 58.7%, motor efficiency of 64.7%, and gearbox efficiency of 90.8%. It is designed for continuous duty cycles and can handle breakdown torque of 659.54 lb-in under cold conditions. The product is suitable for applications requiring reliable performance and durability.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 70583 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
70583
Groschopp Planetary AC Gearmotors 70583
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70583
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency International Voltages
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 50:1 6 volts - L12-100-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL155-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 10 : 1
Units Metric
View Details