Groschopp, Inc. Groschopp Planetary AC Gearmotors 70573

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70573, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM with a 160:1 gear ratio. It features a continuous duty cycle and is designed for efficient performance, with a system efficiency of 46.1%. The motor has a breakdown torque of 672.21 lb-in and a pull-up torque of 1179.38 lb-in under cold conditions. The starting current is 1.58 amps, with a stall current of 3.98 amps. The gearmotor is equipped with a capacitor rated at 18uF 250V, ensuring reliable operation. This product is suitable for applications requiring high torque and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary AC Gearmotor, part number 70573, operates at a voltage of 115V and a frequency of 60Hz, delivering a speed of 1550 RPM with a 160:1 gear ratio. It features a continuous duty cycle and is designed for efficient performance, with a system efficiency of 46.1%. The motor has a breakdown torque of 672.21 lb-in and a pull-up torque of 1179.38 lb-in under cold conditions. The starting current is 1.58 amps, with a stall current of 3.98 amps. The gearmotor is equipped with a capacitor rated at 18uF 250V, ensuring reliable operation. This product is suitable for applications requiring high torque and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary AC Gearmotors - 70573 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary AC Gearmotors
70573
Groschopp Planetary AC Gearmotors 70573
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 70573
Product Name Groschopp Planetary AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXP Gear Motor, 400V Batteryless - SXP02DW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 3 : 1
Units Metric
View Details