70323 -- GROSCHOPP RIGHT ANGLE PLANETARY AC GEARMOTORS
Groschopp, Inc.Groschopp Right Angle Planetary AC Gearmotors70323
Description
Low noise, long life
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball and roller bearings
Multiple mounting positions
Rugged cast housing
Groschopp, Inc.
Done
Datasheet
Description
Low noise, long life
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball and roller bearings
Multiple mounting positions
Rugged cast housing
Groschopp Right Angle Planetary AC Gearmotors
70323
Groschopp Right Angle Planetary AC Gearmotors
70323
Low noise, long life
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
High-efficiency synthetic oil lubricant
Hardened output shaft
Ball and roller bearings
Multiple mounting positions
Rugged cast housing
Low noise, long life
Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C